The ADM202E from Analog Devices Inc. is a robust, high-speed RS-232/V.28 transceiver designed to operate from a single 5V power supply. This interface IC is capable of running at data rates up to 230 kbps while maintaining RS-232 output levels. It is an ideal solution for a variety of communication applications where reliability and speed are critical.
Key Features
- High Data Rates: Supports data rates up to 230 kbps, ensuring efficient communication for high-speed data transfer applications.
- Dual Transceiver Channels: Features two drivers and two receivers, allowing for full-duplex communication.
- Low Power Consumption: With its low operational current, the ADM202E is suitable for power-sensitive applications.
- ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, providing robustness against electrical disturbances.
- Latch-Up Resilience: Meets or exceeds the EIA-232E and CCITT V.28 specifications and is latch-up proof.
- Flexible Power Management: Features a shutdown mode that reduces power consumption when the device is not in use.
Applications
- Point-of-sale (POS) terminals
- Data communication peripherals
- Printers and plotters
- Modems
- Industrial/Process control equipment
Product Specifications
| Parameter |
Value |
| Number of Drivers/Receivers |
2/2 |
| Supply Voltage |
5V |
| Operating Temperature Range |
0°C to 70°C |
| Package Type |
DIP, SOIC |
| ESD Protection |
±15kV |
The ADM202E transceiver from Analog Devices Inc. is a reliable and high-performing component that provides seamless integration for RS-232 communication. With its advanced protection features and efficient power management, it stands as a top choice for designers looking to implement RS-232 interfaces in their systems.