EN
  • EN
  • DE

AD3419

Part No AD3419
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171138-AD3419
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3419 CAD Model

Description

The AD3419 from Analog Devices Inc. is a high-performance operational amplifier that combines precision, low power consumption, and versatility, making it an ideal choice for a wide range of applications. This operational amplifier features a unique combination of low offset voltage, low input bias current, and low noise, which ensures accurate signal amplification with minimal distortion.

Key Features

  • Low Offset Voltage: The AD3419 boasts a very low input offset voltage, which significantly reduces the error in signal processing applications, ensuring high accuracy in measurements and control systems.
  • Low Input Bias Current: With its low input bias current, the AD3419 is suitable for applications requiring a high input impedance, such as sensor interfaces and precision filters.
  • Low Noise Performance: The device exhibits low noise density, making it an excellent choice for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Wide Supply Range: The AD3419 operates over a wide supply voltage range, accommodating single-supply operations and standard dual-supply voltages, which provides flexibility in various circuit designs.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the AD3419 can handle a broad range of frequencies, making it suitable for high-speed amplifiers, active filters, and fast signal conditioning circuits.

Applications

The AD3419 is versatile enough to be used in numerous applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Audio and video signal processing
  • Medical devices
  • Industrial control systems

With its precision specifications and robust design, the AD3419 is a reliable choice for engineers and designers looking to improve the performance and efficiency of their electronic systems. Whether for professional-grade audio equipment, sensitive medical instrumentation, or industrial automation, the AD3419 delivers the accuracy and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

STMicroelectronics
Lowest to $64.1810
Zilog
Lowest to $81.8144
Amd
Lowest to $6.5223
Renesas Electronics America
Need more? Email Us
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Intel
Lowest to $55.5705
Toshiba Semiconductor and Storage
Lowest to $54.7516
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1377 $62.5735
125+ $0.9332 $116.6500
195+ $0.9044 $176.3580
265+ $0.8743 $231.6895
345+ $0.8455 $291.6975
460+ $0.7588 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess