EN
  • EN
  • DE

AD42984

Part No AD42984
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171159-AD42984
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD42984 CAD Model

Description

The AD42984 from Analog Devices Inc. is a high-performance precision operational amplifier designed for a wide range of applications. This op-amp delivers excellent accuracy and stability, making it ideal for precision instrumentation, control systems, and professional audio equipment.

Key Features

  • Low Offset Voltage: The AD42984 boasts an ultra-low input offset voltage, which ensures signal fidelity and reduces the need for external calibration in precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain.
  • Low Noise Performance: Its low noise characteristics minimize signal distortion and make it suitable for sensitive audio and instrumentation applications.
  • Single-Supply Operation: The device is capable of operating from a single power supply, simplifying the power supply design and reducing system complexity.
  • Dual-Supply Operation: For applications requiring more headroom or bipolar inputs, the AD42984 can also operate from dual supplies.
  • Robust ESD Protection: The op-amp is equipped with robust electrostatic discharge (ESD) protection circuits, safeguarding the device from static damage during handling and operation.

Applications

The AD42984 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Instrumentation amplifiers

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD42984 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals.

With its combination of precision, low noise, and high bandwidth, the AD42984 operational amplifier is an excellent choice for engineers and designers looking for a reliable and high-performing component for their electronic designs.

You May Also Be Interested in

ATI
Need more? Email Us
Amd
Lowest to $12.2349
STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Zilog
Lowest to $81.8144
Intel
Lowest to $55.5705
ON Semiconductor
Need more? Email Us
NJR Corporation/NJRC
Lowest to $3.2363
ATI
Lowest to $17.8632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess