EN
  • EN
  • DE

AD545LH

Part No AD545LH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Operational Amplifier, 1 Func, Hybrid, MBCY8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017058-AD545LH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD545LH CAD Model

Description

The AD545LH from Analog Devices Inc. is a high-performance, low-noise operational amplifier designed to deliver precision and stability in demanding applications. This monolithic IC offers a unique blend of features that make it ideal for use in instrumentation, medical equipment, and other systems requiring high accuracy and low drift over time and temperature.

Key Features

  • Low Offset Voltage: The AD545LH boasts a low input offset voltage, which minimizes errors in signal processing and ensures accurate amplification of input signals.
  • Low Noise: With its low noise characteristics, the AD545LH is perfect for applications where signal integrity is critical, such as audio processing and sensitive measurement equipment.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
  • Low Drift: Temperature-related drift is minimized in the AD545LH, making it reliable for use in environments with fluctuating temperatures.
  • High Input Impedance: The high input impedance reduces loading on the previous stage of the circuit, which helps to maintain signal fidelity.
  • Robust Construction: The AD545LH is available in a hermetically sealed package, ensuring its performance in harsh environmental conditions.

Applications

The AD545LH is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Test and measurement devices
  • Industrial control systems

Technical Specifications

Parameter Value
Offset Voltage Typically 0.25 mV
Input Noise Voltage Typically 0.6 nV/√Hz @ 1 kHz
Gain Bandwidth Product 2 MHz
Operating Temperature Range -55°C to +125°C
Package Hermetically sealed TO-99

For detailed information, refer to the AD545LH datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess