EN
  • EN
  • DE

AD45051

Part No AD45051
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171170-AD45051
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD45051 CAD Model

Description

The AD45051 from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This op-amp boasts a low offset voltage, low noise, and very low input bias currents. It is an ideal candidate for high-precision circuit designs, such as medical instrumentation, test and measurement equipment, and industrial control systems.

Key Features

  • Low Offset Voltage: The AD45051 offers an ultra-low input offset voltage, which significantly improves measurement accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise density, the AD45051 ensures clean and precise signal amplification, making it suitable for sensitive applications such as audio processing and high-fidelity data acquisition systems.
  • High Gain Bandwidth Product: A high gain bandwidth product allows the AD45051 to operate effectively at higher frequencies, which is beneficial for fast signal processing applications.
  • Wide Supply Range: The operational amplifier can be powered by a wide supply voltage range, providing design flexibility for both single-supply and dual-supply operations.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD45051 enables the output to swing close to the supply rails, maximizing the dynamic range in various applications.

Applications

  • Precision instrumentation
  • Medical devices
  • Test and measurement systems
  • Industrial process control
  • Active filter blocks
  • Data acquisition systems

The AD45051 is available in a compact package and is specified over a wide temperature range, which allows for use in diverse environmental conditions. Analog Devices Inc. has engineered this operational amplifier with the meticulous design and quality assurance that the industry has come to expect from their products. When precision, stability, and reliability are paramount, the AD45051 stands out as an excellent choice for your next high-performance circuit design.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Amd
Lowest to $12.2349
ATI
Need more? Email Us
Intel
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
EPCOS (TDK)
Lowest to $8.1809

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess