EN
  • EN
  • DE

CTX150-2P-R

Part No CTX150-2P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 148.1UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 18 Weeks
Features Unshielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel 665mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Manufacturer Eaton Bussmann
Series Econo-Pac™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number CTX150-2P-R-ND, 283-CTX150-2P-RDKR, CTX150-2P-ND, CTX150-2P, 283-CTX150-2P-RCT, 283-CTX150-2P-RTR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916188-CTX150-2P-R
Ultra Librarian 3D Model Ultra Librarian CTX150-2P-R CAD Model

Description

The Eaton Bussmann 916188-CTX150-2P-R inductor array is an unshielded coil device that has a nonstandard package and is supplied on a reel - TR.

  • Inductance: 665mOhm max DC resistance (DCR)
  • Series: Econo-Pac
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • Popularity: High
  • Estimated Production Lead Time: 18 weeks
  • HTSUS Code: 8504.50.4000
  • Quantity per Package: 800
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $2.5791
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess