EN
  • EN
  • DE

CTX2-3P-R

Part No CTX2-3P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 1.85UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 1.85 µH
Inductance - Connected In Series 7.4 µH
Tolerance ±20%
Current Rating - Parallel 4.6 A
Current Rating - Series 2.3 A
DC Resistance (DCR) - Parallel 11mOhm Max
DC Resistance (DCR) - Series 45mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.190" (4.83mm)
Standard Package 800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580987-CTX2-3P-R
Ultra Librarian 3D Model Ultra Librarian CTX2-3P-R CAD Model

Description

The Econo-Pac™ series inductor array is a versatile component for various electronic applications.

  • Size: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Type: Unshielded
  • Mounting: Surface mount
  • Coils: Two
  • Inductance (Series): 7.4 µH
  • Inductance (Parallel): 1.85 µH
  • Current Rating (Parallel): 4.6 A
  • Current Rating (Series): 2.3 A
  • DC Resistance (DCR) Parallel: 11mOhm max
  • DC Resistance (DCR) Series: 45mOhm max
  • Temperature Range: -40°C to 85°C
  • Package: 800 pieces
  • Tolerance: ±20%
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
TT Electronics
INDUCT ARRAY 2 COIL 33UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $2.5791
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess