EN
  • EN
  • DE

AS7C331MNTD18A-166TQC

Part No AS7C331MNTD18A-166TQC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 1M x 18 Pipelined SRAM with NTD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147535-AS7C331MNTD18A-166TQC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C331MNTD18A-166TQC CAD Model

Description

The AS7C331MNTD18A-166TQC is a high-speed 18Mb (512K x 36) Synchronous Static Random-Access Memory (SRAM) from Alliance Memory, Inc., designed for applications requiring rapid data access and high bandwidth. These SRAMs are typically employed in networking, communications, and high-performance computing systems. As an end-of-life (EOL) product, it is essential to understand its specifications for legacy maintenance or when seeking replacement options.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Infrastructure
  • High-Performance Computing Systems
  • Data Acquisition and Processing Units

Features

  • High-Speed Operation: 166 MHz Clock Frequency
  • 18Mb Memory Density: 512K x 36 organization
  • Synchronous Design: Aligns memory operations with system clock
  • Burst Counter: Allows for continuous data transfers
  • 3.3V Power Supply: Operates on a standard 3.3V power supply

Benefits

  • Enhanced System Performance: High-speed operation improves overall system throughput.
  • Efficient Data Handling: Synchronous design enables precise data management.
  • Simplified Integration: Standard power supply requirements facilitate easy integration.
  • Continuous Data Transfer: Burst counter optimizes data flow.

Technical Specifications

Key specifications typically include:

  • Memory Size: 18Mb (512K x 36)
  • Clock Frequency: 166 MHz
  • Operating Voltage: 3.3V
  • Operating Temperature: Typically industrial temperature range (-40°C to +85°C)
  • Package Type: TQFP (Thin Quad Flat Pack)

The AS7C331MNTD18A-166TQC is usually packaged in a TQFP suitable for surface mount assembly. Given its EOL status, locating this specific part might present challenges, and designers might need to explore alternative SRAM solutions offering similar performance. Reviewing legacy datasheets from Alliance Memory or authorized distributors can provide detailed electrical and mechanical specifications to support existing systems.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess