EN
  • EN
  • DE

AD1868BR

Part No AD1868BR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031470-AD1868BR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1868BR CAD Model

Description

The AD1868BR from Analog Devices Inc. is a high-performance, dual 18-bit digital-to-analog converter (DAC) specifically designed for the audio market. This precision DAC offers outstanding sound quality and is ideal for applications requiring high fidelity audio playback, such as professional audio equipment, high-end consumer audio systems, and digital audio workstations.

Key Features:

  • High Resolution: Dual 18-bit DACs ensure detailed and accurate audio reproduction.
  • Sampling Rate: Supports a wide range of sampling rates, making it versatile for different audio formats.
  • Dynamic Range: Features an excellent dynamic range that minimizes noise and distortion, providing a clear and dynamic audio output.
  • Compatibility: The AD1868BR is compatible with various digital audio formats and standards, offering flexibility in system design.
  • Integrated Functions: Includes on-chip components such as voltage reference and digital filters, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed for efficient operation, the AD1868BR conserves power without compromising audio quality.

Product Specifications:

Parameter Specification
Resolution 18-Bit
Number of Channels 2 (Stereo)
Interface Type Serial
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case SOIC-16

The AD1868BR is a testament to Analog Devices Inc.'s commitment to providing superior audio components that enhance the listening experience. With its exceptional performance and robust feature set, this DAC is a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess