EN
  • EN
  • DE

ADSP21479YSWZ2A

Part No ADSP21479YSWZ2A
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009312-ADSP21479YSWZ2A
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP21479YSWZ2A CAD Model

Description

The ADSP-21479 is a high-performance, single-core, 32-bit floating-point SHARC processor optimized for audio processing, sonar, and other demanding signal processing applications. It combines high computational throughput with substantial on-chip memory, enabling efficient processing of complex algorithms without requiring frequent external memory accesses. The processor's architecture is designed to support both fixed-point and floating-point arithmetic, providing flexibility for a wide range of applications.

Applications:

  • Professional Audio Equipment: Digital mixing consoles, audio effects processors, and studio recording systems.
  • Automotive Audio Systems: High-end car audio systems with advanced signal processing capabilities.
  • Sonar Systems: Processing sonar signals for underwater detection and navigation.
  • Medical Imaging: Real-time processing of medical imaging data.
  • Industrial Control: High-speed control loops requiring complex signal processing.

Features:

  • 32-Bit Floating-Point Architecture: Supports both IEEE single-precision floating-point and fixed-point arithmetic.
  • High Clock Speed: Enables high computational throughput.
  • Large On-Chip Memory: Reduces the need for external memory accesses, improving performance.
  • Multiple Serial Ports: Supports a variety of communication protocols for interfacing with external devices.
  • DMA Controller: Allows for efficient data transfer between memory and peripherals.

Benefits:

  • High Performance: Enables real-time processing of complex algorithms.
  • Flexibility: Supports both floating-point and fixed-point arithmetic, accommodating a wide range of applications.
  • Reduced System Cost: Large on-chip memory reduces the need for external memory.
  • Easy Integration: Multiple serial ports and DMA controller simplify interfacing with external devices.
  • Optimized for Audio Processing: Specialized instructions and features enhance audio processing performance.

The ADSP21479YSWZ2A features a powerful SHARC core with dedicated hardware for signal processing tasks such as FFTs and FIR filtering. Its extensive on-chip memory includes both RAM and ROM, allowing for storage of code and data. The processor also includes a variety of peripherals, such as serial ports, timers, and a DMA controller, which simplify interfacing with external devices and memory. Its architecture is optimized for real-time signal processing, making it suitable for applications where low latency and high throughput are critical. The floating-point capabilities are particularly useful in audio processing and other applications where dynamic range is important. The ADSP-21479 is a versatile and powerful processor that offers a compelling solution for a wide range of signal processing applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess