EN
  • EN
  • DE

AD6721ABCZRL

Part No AD6721ABCZRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042896-AD6721ABCZRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6721ABCZRL CAD Model

Description

The AD6721ABCZRL is a highly integrated analog-to-digital converter (ADC) manufactured by ADI Electronics. This ADC is designed for high-performance data acquisition systems requiring precision and speed. It incorporates advanced features to minimize noise and ensure accurate signal conversion.

Applications

  • Data Acquisition Systems
  • ATE (Automatic Test Equipment)
  • Medical Imaging
  • Scientific Instrumentation
  • High-Speed Control Systems

Features

  • High Resolution: Offers high resolution for precise signal capture.
  • High Sampling Rate: Enables the capture of rapidly changing signals.
  • Low Noise Performance: Minimizes noise to ensure accurate data conversion.
  • Integrated Reference: Includes an integrated voltage reference for stable performance.
  • Various Input Ranges: Supports multiple input voltage ranges for flexibility.

Benefits

  • Improved Accuracy: High resolution and low noise result in accurate measurements.
  • Increased Throughput: High sampling rate allows for faster data acquisition.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Integration of key components lowers overall system cost.

Additional Details

The AD6721ABCZRL typically includes a parallel or serial interface for easy integration with microcontrollers and digital signal processors (DSPs). The ADC often operates with a single power supply, reducing the complexity of power management. Detailed specifications include the resolution (e.g., 16-bit), sampling rate (e.g., up to 1 MHz), input voltage range (e.g., ±10V), and power consumption. It is commonly available in a surface-mount package for efficient board assembly.

Its high performance characteristics make it suitable for applications needing precise and rapid data conversion, such as in medical imaging equipment for diagnostic purposes or in automated test equipment for validating electronic components.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess