EN
  • EN
  • DE

AD637AQZ

Part No AD637AQZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042869-AD637AQZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD637AQZ CAD Model

Description

The AD637AQZ is a high-accuracy, wide bandwidth, true RMS-to-DC converter from Analog Devices. It computes the true RMS value of any complex waveform, including AC plus DC. It is designed for applications requiring precise measurement of AC signals, regardless of waveform shape.

Applications

  • AC Voltmeter Design
  • Audio Level Measurement
  • Power Measurement
  • Waveform Analysis
  • Process Control

Features

  • True RMS Measurement: Measures the true RMS value of any waveform.
  • High Accuracy: Provides high accuracy over a wide range of input signals.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Low Power Consumption: Minimizes system power requirements.
  • On-Chip Buffer Amplifier: Simplifies interfacing with external circuitry.
  • Adjustable Crest Factor: Allows for optimizing performance for different waveforms.

Benefits

  • Accurate AC Signal Measurement: Provides precise measurement of AC signals, regardless of waveform shape.
  • Versatile Application: Suitable for a wide range of AC measurement applications.
  • Simplified System Design: On-chip buffer amplifier simplifies system design.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Optimized Performance: Adjustable crest factor allows for optimizing performance for different waveform characteristics.

Additional Details

The AD637AQZ uses an implicit averaging technique to compute the true RMS value. It provides a DC output voltage that is proportional to the RMS value of the input signal. It operates from a dual power supply (typically ±5V to ±15V). The device has excellent linearity and stability over temperature. The bandwidth is dependent on the external capacitor used for averaging. The crest factor is adjustable by selecting appropriate external components. It's a complete RMS-to-DC converter requiring only a few external components. The package type is a hermetically sealed ceramic DIP. This is a high-performance, high-accuracy solution for applications requiring true RMS measurement.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess