The AD7942BRMZREEL7 is a 14-bit, low power, successive approximation ADC (analog-to-digital converter) from Analog Devices. It is designed for applications requiring high accuracy, low power consumption, and a small form factor. The SAR architecture ensures fast conversion times. The REEL7 suffix indicates it is provided on tape and reel suitable for automated assembly processes.
Applications:
- Battery-powered instruments
- Portable medical devices
- Industrial control systems
- Data acquisition systems
- Remote sensor applications
Features:
- 14-bit resolution
- Low power consumption
- Single supply operation (2.7 V to 5.5 V)
- Serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
- Internal reference
- 8-lead MSOP package
- Excellent DC performance
Benefits:
- High accuracy data conversion.
- Extended battery life in portable devices.
- Simplified system design with internal reference.
- Easy interface to microcontrollers.
- Small footprint allows for compact designs.
Additional Details:
The AD7942BRMZREEL7 ADC utilizes a successive approximation register (SAR) architecture to achieve high-speed conversion with low power consumption. It operates from a single supply, simplifying power supply requirements. The device includes an internal reference, eliminating the need for external precision reference components. The serial interface is compatible with various communication standards, including SPI, QSPI, MICROWIRE, and DSP, making it easy to interface with different microcontrollers and digital signal processors. The ADC is housed in a small 8-lead MSOP package, making it suitable for space-constrained applications.
The ADC's low power consumption and high accuracy make it an ideal choice for portable and battery-powered devices, as well as industrial and data acquisition systems. Its versatility and performance make it a reliable solution for a wide range of analog-to-digital conversion needs.