The AD7691BRMZREEL7 is a 18-bit, 250 kSPS PulSAR® Analog-to-Digital Converter (ADC) from Analog Devices. This high-precision ADC is designed for applications requiring high accuracy and low power consumption.
Applications:
- Portable Data Acquisition
- Medical Instrumentation
- Battery-Powered Instruments
- Industrial Process Control
- High-Resolution Data Logging
Features:
- 18-Bit Resolution
- 250 kSPS Throughput
- INL: ±2.5 LSB (Maximum)
- Low Power: 3.7 mW at 250 kSPS
- Single 2.5V Supply Operation
- Serial Interface (SPI/QSPI/MICROWIRE Compatible)
- Internal Conversion Clock
- Small MSOP Package
Benefits:
- High Precision: 18-bit resolution provides extremely accurate analog-to-digital conversion.
- Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
- Easy to Interface: Serial interface simplifies communication with microcontrollers and processors.
- Compact Size: MSOP package minimizes board space requirements.
- Internal Clock: Simplifies system design by eliminating the need for an external clock.
Additional Details:
The AD7691BRMZREEL7 uses a capacitive charge redistribution successive approximation ADC (SAR) architecture. It features excellent linearity and low noise performance. The part operates from a single 2.5V supply. The serial interface is SPI/QSPI/MICROWIRE compatible, offering flexible connectivity options. The internal conversion clock eliminates the need for external timing components. The device is specified for operation over the -40°C to +85°C temperature range. The tape and reel packaging (REEL7 suffix) is designed for automated assembly. It's ideal for applications where high resolution, low power, and small size are critical requirements.