The AD8063ARTZRL7 is a high-performance, low-power operational amplifier from Analog Devices (ADI). As part of the AD8063 series, it's recognized for its combination of speed and precision, making it suitable for a broad spectrum of applications that demand high bandwidth and minimal distortion. This particular model, available on tape and reel (RL7), is tailored for automated assembly processes in large-scale production environments.
Applications
- High-speed data acquisition systems
- Precision instrumentation
- Active filtering
- Buffering and impedance matching
- Video and imaging applications
Features
- 300 MHz bandwidth
- 7 nV/√Hz input voltage noise
- −92 dBc THD at 1 MHz
- 175 V/µs slew rate
- 5.8 mA supply current per amplifier
- 5 V to 24 V supply voltage range
- Rail-to-rail output swing
- SOT-23-5 package
Benefits
- Delivers high-fidelity signal amplification, enhancing the overall performance of electronic systems.
- Minimizes signal distortion, ensuring accurate signal processing.
- High bandwidth facilitates the processing of high-frequency signals, broadening the range of applicable uses.
- Low noise characteristics reduce interference, providing cleaner signal amplification.
- Low power consumption maximizes battery life in portable applications.
- Rail-to-rail output optimizes the dynamic range of the amplifier.
Technical Specifications
The AD8063ARTZRL7 operates with a supply voltage ranging from 5V to 24V. It features a typical input offset voltage of 0.8 mV and a common-mode rejection ratio (CMRR) of 90 dB. Its operating temperature range extends from -40°C to +85°C. The amplifier's rapid slew rate of 175 V/µs ensures quick responsiveness to input signal variations. The rail-to-rail output swing provides a wide dynamic range for signal amplification. The low total harmonic distortion (THD) of -92 dBc at 1 MHz is ideal for applications where signal purity is critical. The compact SOT-23-5 package enables space-efficient PCB designs and optimized space utilization. Designed for both single-supply and dual-supply operation, the amplifier offers flexibility in system design. The ZRL7 suffix denotes that the components are supplied on tape and reel for automated pick-and-place assembly, ensuring efficient and dependable manufacturing processes.