EN
  • EN
  • DE

AD8646ARMZREEL7

Part No AD8646ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043249-AD8646ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8646ARMZREEL7 CAD Model

Description

The AD8646ARMZREEL7 is a precision, low noise, quad operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy, low distortion, and low power consumption. It's part of ADI's extensive portfolio of precision amplifiers and offers a compelling combination of performance characteristics.

Applications:

  • Precision instrumentation
  • Medical devices (e.g., ECG, EEG)
  • Industrial process control
  • Data acquisition systems
  • Audio amplification

Features:

  • Low offset voltage: Minimizes DC errors in signal conditioning circuits.
  • Low noise: Ensures clean signal amplification in noise-sensitive applications.
  • Low input bias current: Reduces errors due to source impedance.
  • Wide bandwidth: Accommodates high-frequency signals with minimal distortion.
  • High open-loop gain: Provides excellent accuracy in closed-loop configurations.
  • Rail-to-rail output swing: Maximizes dynamic range, allowing for the full voltage range to be utilized.
  • Single-supply operation: Simplifies power supply requirements.
  • Quad configuration: Offers four independent amplifiers in a single package, saving board space and reducing component count.

Benefits:

  • Improved accuracy: Low offset voltage and bias current contribute to precise signal amplification.
  • Enhanced signal-to-noise ratio: Low noise performance ensures clear signal reproduction, even in noisy environments.
  • Reduced power consumption: Enables energy-efficient designs, extending battery life in portable devices.
  • Simplified design: Rail-to-rail output and single-supply operation streamline circuit design and reduce component costs.
  • Increased density: Quad configuration allows for multiple amplification stages in a compact footprint.

Additional Details:

The AD8646ARMZREEL7 is typically used in signal conditioning circuits, where it amplifies and filters analog signals before they are digitized. Its low noise and high accuracy make it suitable for applications such as precision current sensing, pH measurement, and temperature sensing. The rail-to-rail output swing allows the amplifier to drive a wide range of loads. The device is offered in a small MSOP package, making it suitable for space-constrained applications. It is supplied on tape and reel (REEL7) for automated assembly.

This operational amplifier operates over an extended temperature range, making it suitable for industrial and automotive applications.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0112
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess