EN
  • EN
  • DE

AD9731BRZ

Part No AD9731BRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043313-AD9731BRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9731BRZ CAD Model

Description

The AD9731BRZ is a 12-bit, 300 MSPS high-speed digital-to-analog converter (DAC) from Analog Devices (ADI). This DAC is designed for wideband communication systems, offering excellent dynamic performance and low power consumption. It integrates a segmented current source architecture and a digital interface, providing a complete solution for converting digital data to analog signals.

Applications

  • Base Stations
  • Direct Digital Synthesis (DDS)
  • Cable Modems
  • Medical Imaging
  • Test and Measurement Equipment
  • Wireless Communication Systems

Features

  • 12-bit resolution: Provides high accuracy in signal conversion.
  • 300 MSPS update rate: Supports high-speed signal processing.
  • Low power consumption: Suitable for power-sensitive applications.
  • Segmented current source architecture: Ensures excellent dynamic performance.
  • LVDS interface: Enables high-speed data transfer.
  • Operating Temperature Range: -40°C to +85°C
  • On-chip voltage reference: Simplifies the design and reduces external component count.

Benefits

  • High accuracy: 12-bit resolution ensures precise signal conversion.
  • High-speed processing: 300 MSPS update rate supports real-time signal generation.
  • Energy efficiency: Low power consumption extends battery life in portable applications.
  • Excellent dynamic performance: Segmented current source architecture ensures high signal quality.
  • Simplified design: Integrated features reduce external component count and design complexity.
  • Versatile application: Suitable for a wide range of high-speed signal processing tasks.

Additional Details

The AD9731BRZ operates from a single 3.3 V supply voltage. It is available in a small outline package (QFN or LFCSP), suitable for surface mount assembly. This DAC offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal generation. The LVDS interface allows for high-speed data transfer with low noise. It also features a power-down mode to minimize power consumption when not in use. The AD9731 provides high performance in a compact and efficient design, making it an ideal choice for demanding wideband communication applications. The specific package is a 48-lead LFCSP.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess