EN
  • EN
  • DE

ADG426BRG

Part No ADG426BRG
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043462-ADG426BRG
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG426BRG CAD Model

Description

The ADG426BRG is a monolithic CMOS device comprising four independently selectable switches. It is designed by ADI Electronics for a broad range of analog and digital signal routing applications. Known for its low on-resistance and fast switching speeds, this switch offers excellent performance in circuits where signal integrity and speed are critical.

Applications:

  • Analog signal multiplexing and demultiplexing
  • Audio and video signal routing
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Sample-and-hold circuits

Features:

  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Fast switching speeds: Enables high-speed signal routing.
  • Low charge injection: Reduces switching transients and improves signal accuracy.
  • Wide operating voltage range: Supports a variety of power supply configurations.
  • TTL/CMOS compatible inputs: Simplifies interfacing with digital control circuitry.

Benefits:

  • Improved signal integrity: Low on-resistance and charge injection ensure accurate signal transmission.
  • Increased system throughput: Fast switching speeds enable higher data rates.
  • Simplified circuit design: TTL/CMOS compatible inputs simplify interfacing with digital systems.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Enhanced system reliability: Robust design ensures consistent performance.

Additional Details:

The ADG426BRG features break-before-make switching action to prevent momentary short circuits when switching between channels. Its low on-resistance minimizes insertion loss and signal distortion, making it ideal for precision analog applications. The device is controlled by digital inputs that are compatible with TTL and CMOS logic levels, allowing for easy integration into digital control systems. Its versatile features and robust performance make it a popular choice for signal routing and switching applications.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess