EN
  • EN
  • DE

ADG466BNZ

Part No ADG466BNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043465-ADG466BNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG466BNZ CAD Model

Description

The ADG466BNZ is an octal SPST (single-pole, single-throw) switch from Analog Devices (ADI). This switch is designed for applications requiring multiple switches in a single package, offering low on-resistance, fast switching speeds, and excellent signal handling capabilities. It's suitable for routing analog or digital signals in various applications where a high density of switches is needed.

Applications:

  • Automatic test equipment (ATE)
  • Data acquisition systems
  • Signal routing and multiplexing
  • Audio and video switching
  • Communication systems
  • Analog signal processing
  • Relay replacement

Features:

  • Octal SPST switches: Contains eight independent SPST switches in a single package.
  • Low on-resistance: Offers a typical on-resistance of 175 ohms.
  • Fast switching speeds: Provides fast switching times, with a typical turn-on time of 160 ns and a turn-off time of 70 ns.
  • Low charge injection: Minimizes charge injection, ensuring minimal signal distortion.
  • Wide operating voltage range: Operates from a single +5 V to +15 V supply, or dual ±2.5 V to ±7.5 V supplies.
  • TTL/CMOS compatible inputs: Compatible with TTL and CMOS logic levels.
  • Low power consumption: Designed for low power consumption, suitable for battery-powered applications.

Benefits:

  • High-density switching: Provides eight switches in a single package, reducing board space requirements.
  • Improved signal integrity: Low on-resistance minimizes signal attenuation and distortion.
  • Fast system response: Fast switching speeds ensure rapid response times in switching applications.
  • Minimized signal distortion: Low charge injection reduces signal distortion, ensuring accurate signal reproduction.
  • Versatile power supply options: Wide operating voltage range allows for flexible system design.
  • Easy logic interfacing: TTL/CMOS compatible inputs simplify interfacing with digital logic circuits.
  • Extended battery life: Low power consumption extends battery life in portable devices.

Additional Details:

The ADG466BNZ features a break-before-make switching action, preventing momentary short circuits during switching. It is available in a 24-lead DIP and SOIC package. The switch operates over an industrial temperature range of -40°C to +85°C. The ADG466BNZ offers a compact and efficient solution for applications requiring a high density of switches. Each switch can independently control analog or digital signals.

The combination of high switch density, low on-resistance, and fast switching speeds makes the ADG466BNZ suitable for a variety of applications where multiple signals need to be routed or controlled. The wide operating voltage range and TTL/CMOS compatibility further enhance its versatility. With its robust performance and comprehensive feature set, the ADG466BNZ provides a reliable and high-performance solution for multi-channel switching applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess