EN
  • EN
  • DE

ADM1232AANZ

Part No ADM1232AANZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043512-ADM1232AANZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1232AANZ CAD Model

Description

The ADM1232AANZ is a hot-swap controller manufactured by Analog Devices. It is designed to safely insert and remove boards from a live backplane, protecting the system from voltage transients and overcurrent conditions. This controller provides comprehensive protection features and simplifies hot-swap implementation in various applications.

Applications:

  • Hot-Swap Systems: Enables safe insertion and removal of boards in live backplanes without disrupting system operation.
  • Server Systems: Protects server power supplies and backplanes during hot-swap events.
  • Telecommunications Equipment: Used in telecom infrastructure to ensure uninterrupted operation during board replacements.
  • Industrial Automation: Integrated into industrial control systems for reliable hot-swapping of modules.
  • Power Supplies: Protects power supplies from overcurrent and overvoltage conditions during hot-swap events.

Features:

  • Hot-Swap Control: Provides controlled ramp-up of output voltage to prevent voltage transients during insertion.
  • Overcurrent Protection: Limits inrush current and protects against overcurrent faults.
  • Undervoltage Lockout (UVLO): Prevents operation when input voltage is below a specified threshold.
  • Overvoltage Protection (OVP): Protects against overvoltage conditions that could damage downstream components.
  • Fault Indication: Provides a fault output signal to indicate overcurrent or overvoltage conditions.
  • Adjustable Current Limit: Allows users to set the current limit based on application requirements.
  • Soft-Start: Reduces inrush current during startup, minimizing stress on power components.

Benefits:

  • System Protection: Protects backplanes and power supplies from voltage transients and overcurrent conditions during hot-swap events.
  • Increased System Availability: Enables uninterrupted system operation during board replacements, improving overall availability.
  • Reduced Downtime: Minimizes downtime associated with board failures by allowing for quick and safe replacements.
  • Simplified Design: Integrates comprehensive protection features, simplifying hot-swap implementation and reducing component count.
  • Enhanced Reliability: Prevents damage to sensitive components, enhancing system reliability and extending product life.
  • Adjustable Parameters: Allows users to customize protection settings based on application requirements, optimizing performance and safety.

Additional Details:

The ADM1232AANZ is available in a DIP package. Its operating temperature range is typically -40°C to +85°C. It requires a minimal number of external components, making it easy to integrate into various hot-swap applications. The device's robust protection features and adjustable parameters make it a versatile solution for ensuring safe and reliable hot-swapping in a wide range of systems.

You May Also Be Interested in

Pericom
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess