EN
  • EN
  • DE

ADM1487ARZ

Part No ADM1487ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043517-ADM1487ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1487ARZ CAD Model

Description

The ADM1487ARZ is a 3.3 V, low power transceiver designed for RS-485 and RS-422 communication. Manufactured by Analog Devices, this transceiver is suitable for use in electrically noisy environments and is designed for long-distance transmission. It features robust protection and low power consumption, making it an ideal choice for various industrial and commercial applications.

Applications

  • Industrial Automation
  • Process Control
  • Building Automation
  • Motor Control
  • Networking

Features

  • 3.3 V Single Supply Operation
  • Low Power Consumption
  • Half-Duplex Operation
  • ±15 kV ESD Protection on RS-485 Inputs/Outputs
  • Thermal Shutdown Protection
  • 120 kOhm Input Impedance (Allows up to 256 Transceivers on the Bus)
  • Data Rate up to 500 kbps
  • 8-Lead SOIC Package

Benefits

  • Robust Communication: The ±15 kV ESD protection ensures reliable communication in harsh industrial environments.
  • Energy Efficiency: Low power consumption minimizes energy waste and reduces operating costs.
  • High Network Capacity: The 120 kOhm input impedance allows for a large number of transceivers on the bus, maximizing network capacity.
  • Protection: Thermal shutdown protection safeguards the device against damage from overheating.
  • Simplified Design: Single supply operation simplifies system design and reduces component count.

Additional Details

The ADM1487ARZ transceiver features a half-duplex communication scheme, where data can be transmitted or received but not simultaneously. It is designed to meet the TIA/EIA-485 and TIA/EIA-422 standards, ensuring compatibility with a wide range of devices. The transceiver's driver output is short-circuit protected, preventing damage from wiring faults. The receiver incorporates a fail-safe feature that ensures a known output state when the inputs are open or shorted. It operates over a temperature range of -40°C to +85°C, making it suitable for a variety of operating environments. The small 8-lead SOIC package allows for easy integration into space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
Generic
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess