The ADOP07CP is a precision operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy, low noise, and excellent stability. Its key features include low input offset voltage, low input bias current, and high open-loop gain, making it suitable for precision instrumentation, data acquisition systems, and signal conditioning circuits.
Applications:
- Precision instrumentation
- Data acquisition systems
- Signal conditioning circuits
- Medical equipment
- Industrial process control
Features:
- Low input offset voltage
- Low input bias current
- High open-loop gain
- Low noise
- High common-mode rejection ratio (CMRR)
- High power supply rejection ratio (PSRR)
Benefits:
- High accuracy in signal amplification
- Minimal signal distortion
- Stable performance over temperature
- Reduced noise in sensitive applications
- Excellent rejection of common-mode signals
- Insensitivity to power supply variations
Specifications:
The ADOP07CP typically features an input offset voltage of less than 150 μV, an input bias current of less than 10 nA, and an open-loop gain of greater than 100 dB. The operating temperature range is typically -40°C to +85°C. The device is commonly available in a PDIP (Plastic Dual In-line Package). For detailed specifications and performance curves, refer to the official Analog Devices datasheet.
The ADOP07CP operational amplifier provides a high-performance solution for precision analog signal processing, offering excellent accuracy, stability, and low noise in a variety of demanding applications.