EN
  • EN
  • DE

ADP3330ART33REEL7

Part No ADP3330ART33REEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043674-ADP3330ART33REEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3330ART33REEL7 CAD Model

Description

The ADP3330ART33REEL7 is a high-accuracy, low-dropout (LDO) regulator from Analog Devices (ADI). It's designed to provide a stable 3.3V output from an input voltage source, even when the input voltage is close to the output voltage. The 'REEL7' suffix typically indicates that the component is provided on tape and reel for automated assembly processes.

Applications

  • Portable Equipment
  • Battery-Powered Systems
  • Post Regulation for Switching Supplies
  • Microprocessor and DSP Power Supplies
  • PCMCIA VCC Regulation

Features

  • High Accuracy: ±0.8% over temperature
  • Low Dropout Voltage: 140 mV at 300 mA
  • Stable with Small Ceramic Output Capacitors
  • Low Quiescent Current: 80 μA
  • Short Circuit Protection
  • Thermal Overload Protection
  • Fixed Output Voltage: 3.3V

Benefits

  • Extended Battery Life: Due to low quiescent current and efficient regulation.
  • Improved System Performance: Precise and stable voltage supply ensures consistent operation of downstream components.
  • Reduced Noise: Low output noise minimizes interference in sensitive analog circuits.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and board space.
  • Enhanced Reliability: Short circuit and thermal overload protection prevent damage to the regulator and the system.

Additional Details

The ADP3330ART33REEL7 is housed in a small SOT-223 package, suitable for space-constrained applications. Its low dropout voltage (typically 140mV at 300mA) allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. This feature is especially useful in battery-powered devices where the battery voltage decreases as it discharges. The high accuracy (±0.8% over temperature) ensures a stable and reliable 3.3V supply for critical components such as microprocessors and DSPs. The regulator is designed to be stable with small ceramic output capacitors, reducing the size and cost of the overall power supply solution. The low quiescent current (80 μA) minimizes power consumption, further extending battery life. Integrated short circuit and thermal overload protection features enhance system robustness and prevent damage to the regulator under fault conditions. The tape and reel packaging is ideal for high-volume automated manufacturing.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0081
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess