EN
  • EN
  • DE

HW-101A-D

Part No HW-101A-D
Manufacturer Asahi Kasei Microsystems
Catalog Magnetic Sensors - Linear, Compass (ICs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825191-HW-101A-D
Ultra Librarian 3D Model Ultra Librarian HW-101A-D CAD Model

Description

The Asahi Kasei Microsystems (AKM) HW-101A-D is a 3-axis electronic compass IC. It integrates magnetic sensors and signal processing circuitry to provide accurate heading information. These sensors are commonly used in applications requiring orientation detection and navigation.

Applications:

  • Mobile Phones: Used in smartphones for orientation and navigation features.
  • Tablets: Employed in tablets for enhanced user experience in mapping and augmented reality applications.
  • Navigation Systems: Utilized in GPS devices for accurate heading information.
  • Robotics: Used in robotics for autonomous navigation and orientation control.
  • Gaming Devices: Employed in gaming controllers for motion and orientation tracking.

Features:

  • 3-Axis Measurement: Measures magnetic field strength in three orthogonal axes (X, Y, and Z).
  • High Accuracy: Provides accurate heading information with low noise.
  • Low Power Consumption: Operates with minimal power consumption, extending battery life in portable devices.
  • Digital Output: Offers a digital output signal for easy interfacing with microcontrollers.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Precise Heading Information: Delivers accurate heading information for navigation and orientation.
  • Energy Efficient: Minimizes power consumption, extending battery life.
  • Compact Design: Enables compact and lightweight designs in portable devices.
  • Easy Integration: Simplifies system design with its digital output.
  • Reliable Performance: Offers reliable performance in a wide range of environmental conditions.

Additional Details:

The HW-101A-D typically uses magneto-resistive (MR) sensors to detect magnetic fields. The output data is processed internally to compensate for errors and provide accurate heading information. Key specifications include magnetic field measurement range, accuracy, resolution, and power consumption. It usually communicates via I2C or SPI interface. The manufacturer's datasheet provides detailed information on electrical characteristics, application circuits, and calibration procedures.

You May Also Be Interested in

Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $0.5728
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X30 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Lowest to $2.3284
Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess