EN
  • EN
  • DE

ADP3338AKCZ5REE7

Part No ADP3338AKCZ5REE7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043697-ADP3338AKCZ5REE7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ5REE7 CAD Model

Description

The ADP3338 is a high-accuracy, low-dropout (LDO) regulator from Analog Devices. It's designed to provide a stable and precise output voltage, making it suitable for various sensitive electronic applications. This LDO regulator excels in efficiency, particularly in battery-powered systems, due to its low dropout voltage and quiescent current.

Applications:

  • Portable Equipment: Powering handheld devices such as smartphones, tablets, and portable media players.
  • Battery-Powered Systems: Efficiently regulating voltage in battery-operated devices to extend battery life.
  • Post Regulation: Providing clean and stable voltage after a switching regulator to minimize noise.
  • Microprocessor Power: Supplying a stable voltage to microprocessors and microcontrollers for reliable operation.
  • RF Applications: Powering sensitive RF circuits where a clean and stable voltage is crucial.

Features:

  • High Accuracy: Provides a precise and stable output voltage, essential for sensitive circuits.
  • Low Dropout Voltage: Operates with minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively providing power.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Overload Protection: Prevents damage from overheating due to excessive power dissipation.

Benefits:

  • Extended Battery Life: Due to low quiescent current and low dropout voltage, power consumption is minimized, extending battery life in portable applications.
  • Improved System Performance: Stable and accurate voltage regulation ensures reliable operation of sensitive electronic circuits.
  • Enhanced System Reliability: Overcurrent and thermal overload protection features protect the regulator and the connected devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Available in a small package, saving space in compact electronic devices.

The ADP3338AKCZ5REE7 offers a fixed output voltage of 5V. Its high accuracy and low noise characteristics make it ideal for applications where a clean and stable voltage supply is paramount. The integrated protection features contribute to the robustness and reliability of the system. Furthermore, the low quiescent current significantly reduces power consumption in standby or idle modes, further enhancing battery life. This regulator is designed for efficient power management in a wide range of portable and battery-powered applications, ensuring optimal performance and longevity of the connected devices.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess