EN
  • EN
  • DE

ADT7474ARQ

Part No ADT7474ARQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043865-ADT7474ARQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADT7474ARQ CAD Model

Description

The ADT7474ARQ is a high-accuracy, multi-channel temperature monitor and fan speed controller from Analog Devices (ADI). It is designed for thermal management in a wide range of applications, particularly in computing and telecommunications equipment.

Applications:

  • Server Systems: Used for monitoring and controlling temperatures within server racks and individual server blades to prevent overheating and ensure optimal performance.
  • Desktop Computers: Monitors CPU, GPU, and system temperatures to maintain system stability and prevent damage from excessive heat.
  • Notebook Computers: Enables dynamic fan speed control to balance thermal performance and acoustic noise levels.
  • Telecommunications Equipment: Ensures reliable operation of network switches, routers, and other telecom infrastructure by monitoring and managing thermal conditions.
  • Power Supplies: Monitors temperature within power supplies to prevent thermal runaway and ensure long-term reliability.

Features:

  • Multiple Temperature Monitoring Channels: Supports monitoring of multiple remote and local temperature sensors, allowing for comprehensive thermal management.
  • Integrated Fan Speed Controller: Provides PWM or linear control signals to adjust fan speeds based on temperature readings, minimizing noise and maximizing cooling efficiency.
  • High Accuracy Temperature Measurement: Offers precise temperature measurements with minimal error, ensuring accurate thermal monitoring.
  • SMBus/I2C Interface: Allows for easy communication with a host controller for configuration, data retrieval, and alarm reporting.
  • Programmable Alarm Thresholds: Enables setting custom temperature thresholds for generating alerts when critical temperatures are exceeded.
  • Automatic Fan Control Algorithms: Includes built-in algorithms for automatically adjusting fan speeds based on temperature profiles, simplifying system design.

Benefits:

  • Improved System Reliability: By actively monitoring and managing temperatures, the ADT7474ARQ helps prevent thermal damage and extends the lifespan of electronic components.
  • Reduced Acoustic Noise: Dynamic fan speed control minimizes fan noise during normal operation, creating a quieter computing environment.
  • Optimized Thermal Performance: Intelligent fan control algorithms ensure efficient cooling, maximizing system performance without compromising reliability.
  • Simplified System Design: Integrated features and easy-to-use interface simplify the design and implementation of thermal management systems.
  • Enhanced Energy Efficiency: By optimizing fan speeds, the ADT7474ARQ can reduce power consumption and improve overall energy efficiency.

The ADT7474ARQ comes in a small RQFN package, making it suitable for space-constrained applications. Its wide operating voltage range and robust design ensure reliable operation in diverse environments. It is a critical component for thermal management in various electronic systems, providing accurate temperature monitoring and intelligent fan control to enhance system reliability, performance, and energy efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess