EN
  • EN
  • DE

ADUCM331WCCPZ

Part No ADUCM331WCCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043872-ADUCM331WCCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUCM331WCCPZ CAD Model

Description

The ADUCM331WCCPZ is a low-power, precision analog microcontroller from Analog Devices (ADI). It's designed for use in battery-powered and energy-harvesting applications where high accuracy and low power consumption are crucial. This microcontroller integrates a high-performance analog front-end (AFE), a Cortex-M3 processor, and on-chip flash memory.

Applications:

  • Precision sensor interfaces
  • Industrial control systems
  • Portable instrumentation
  • Medical devices (e.g., glucose meters, blood pressure monitors)
  • Environmental monitoring
  • Energy harvesting applications

Features:

  • Cortex-M3 Processor: Provides a robust and efficient processing core for executing complex algorithms.
  • Integrated AFE: Includes a high-resolution ADC, programmable gain amplifier (PGA), and other analog components for signal conditioning and conversion.
  • Low Power Consumption: Designed for battery-powered operation, minimizing energy usage.
  • On-Chip Flash Memory: Enables storage of program code and data.
  • Integrated Temperature Sensor: Allows for accurate temperature monitoring.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for interfacing with other devices.
  • On-Chip Debug Support: Simplifies the development and debugging process.

Benefits:

  • High Accuracy: The integrated AFE and precision ADC enable accurate measurement of analog signals.
  • Low Power: Minimizes energy consumption, extending battery life in portable applications.
  • Simplified Design: The integrated microcontroller reduces the number of external components required, simplifying the overall system design.
  • Flexibility: The Cortex-M3 processor and programmable peripherals provide flexibility for a wide range of applications.
  • Cost-Effective: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details:

The ADUCM331WCCPZ operates on a supply voltage range of typically 1.8 V to 3.6 V. The ADC provides up to 16 bits of resolution. The microcontroller includes various power-saving modes to further reduce power consumption. It comes in a WLCSP package. This microcontroller is often used in applications requiring precise measurement and control, especially those operating on limited power resources.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess