EN
  • EN
  • DE

ADV7281AWBCPZMU1

Part No ADV7281AWBCPZMU1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043905-ADV7281AWBCPZMU1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7281AWBCPZMU1 CAD Model

Description

The ADV7281AWBCPZMU1 is a versatile multi-format video decoder from Analog Devices (ADI). It's designed to convert analog video signals into digital component video, offering high-quality video decoding for a wide range of applications. This integrated circuit supports various analog video standards, including composite, S-Video, and component video, making it a suitable solution for legacy systems and modern video processing applications.

Applications:

  • Automotive infotainment systems
  • Surveillance systems
  • Video capture cards
  • Portable video players
  • Industrial imaging

Features:

  • Multi-format video decoder (NTSC, PAL, SECAM)
  • Supports composite, S-Video, and component video inputs
  • Integrated ADC (Analog-to-Digital Converter)
  • Adaptive 3D comb filter for improved video quality
  • Automatic gain control (AGC)
  • Brightness, contrast, and saturation control
  • I2C control interface

Benefits:

  • High-quality video decoding with minimal artifacts
  • Flexible input options for compatibility with various video sources
  • Reduced component count and board space
  • Improved video clarity and color accuracy
  • Stable video output even with varying input signal levels
  • Easy integration into existing systems

Specifications:

The ADV7281AWBCPZMU1 features a 10-bit ADC and supports standard definition video formats. It includes an adaptive 3D comb filter to reduce cross-color and cross-luminance artifacts. The device operates from a single 3.3V power supply and is available in a small form-factor package. Detailed specifications, including resolution, sampling rates, and power consumption, are available in the official Analog Devices datasheet. The I2C interface allows for easy configuration and control of the decoder's parameters.

The ADV7281AWBCPZMU1 is a highly integrated and flexible video decoder that provides high-quality video conversion for a broad range of applications, making it an ideal choice for both new designs and legacy system upgrades.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess