EN
  • EN
  • DE

OP177EPZ

Part No OP177EPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083183-OP177EPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP177EPZ CAD Model

Description

The OP177EPZ is a very high precision operational amplifier from Analog Devices (ADI), renowned for its extremely low offset voltage and excellent long-term stability. It is specifically designed for applications demanding the highest level of accuracy and minimal drift over time and temperature.

Applications

  • Precision Weigh Scales
  • High-Resolution Data Acquisition
  • Medical Instrumentation
  • Precision Current and Voltage Sources
  • Thermocouple Amplifiers
  • Strain Gauge Amplifiers

Features

  • Ultra-Low Offset Voltage: Minimizes DC errors, ensuring high accuracy.
  • Excellent Long-Term Stability: Maintains accuracy over extended periods.
  • Low Input Bias Current: Reduces errors due to input impedance.
  • High Open-Loop Gain: Provides significant signal amplification with minimal distortion.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise, improving signal clarity.
  • Wide Supply Voltage Range: Offers flexibility in power supply options.

Benefits

  • Exceptional Accuracy: The ultra-low offset voltage and excellent stability guarantee precise signal amplification.
  • Long-Term Reliability: The amplifier maintains its accuracy over extended periods, reducing the need for frequent recalibration.
  • Reduced Errors: Low input bias current minimizes errors due to source impedance.
  • Improved Signal Clarity: High CMRR effectively eliminates common-mode noise, enhancing signal integrity.
  • Versatile Application: The wide supply voltage range allows for use in various power environments.

Technical Specifications

The OP177EPZ boasts an extremely low input offset voltage (typically under 25 μV), ensuring minimal DC errors in amplification. It features a very high open-loop gain, providing accurate signal amplification. Its excellent long-term stability is crucial for applications requiring consistent performance over time. Refer to the official Analog Devices datasheet for precise parameters, including voltage supply range, operating temperature, and CMRR. The OP177EPZ is particularly well-suited for amplifying low-level signals from sensors with high precision. It typically comes in an 8-lead PDIP package, designed for through-hole mounting on printed circuit boards. The low input bias current minimizes errors caused by source impedance, further enhancing the accuracy of the amplifier.

You May Also Be Interested in

Pericom
Lowest to $3.9178
Qorvo US Inc.
Lowest to $9.7932
Ricoh
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Eaton / Cutler Hammer
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess