EN
  • EN
  • DE

OP283GSZ

Part No OP283GSZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083212-OP283GSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP283GSZ CAD Model

Description

The OP283GSZ is a dual, high-speed, rail-to-rail operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring fast signal processing and wide output voltage swing. It's suitable for video amplifiers, ADC drivers, and other high-speed signal processing applications.

Applications

  • Video amplifiers
  • ADC drivers
  • High-speed data acquisition
  • Active filters
  • Line drivers
  • Clock buffers

Features

  • High Slew Rate: Enables fast signal processing and response.
  • Rail-to-Rail Output: Provides maximum output voltage swing, utilizing the full power supply range.
  • Dual Amplifier: Two amplifiers in a single package for space-saving designs.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Low Distortion: Maintains signal fidelity in high-speed applications.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.

Benefits

  • Fast Signal Processing: High slew rate allows for quick response to input signals.
  • Increased Dynamic Range: Rail-to-rail output maximizes signal range and minimizes clipping.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Dual amplifier configuration reduces board space requirements.
  • Improved Signal Fidelity: Low distortion ensures accurate signal amplification and processing.

The OP283GSZ is typically available in a SOIC (Small Outline Integrated Circuit) package. It operates on a single or dual supply voltage. Key specifications include a high slew rate (typically several hundred V/µs) and a wide bandwidth. Its operating temperature range is generally specified for industrial applications (-40°C to +85°C), ensuring reliable operation in a variety of environmental conditions. The rail-to-rail output capability is particularly useful in applications where maximizing the signal-to-noise ratio is essential. This amplifier's combination of speed, output swing, and dual configuration makes it a valuable component for high-performance analog circuits.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Ericsson
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess