EN
  • EN
  • DE

ADO4400IAA5DU

Part No ADO4400IAA5DU
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 4400 64bit X2 Dual-Core AM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952597-ADO4400IAA5DU
Series *
Ultra Librarian 3D Model Ultra Librarian ADO4400IAA5DU CAD Model

Description

The AMD ADO4400IAA5DU is an embedded microprocessor. These microprocessors are designed for a variety of embedded systems that require processing power, low power consumption, and reliability. Specific features and performance characteristics will depend on the specific architecture of the ADO4400 series.

Applications:

  • Industrial automation systems.
  • Point-of-sale (POS) terminals.
  • Networking equipment (routers, switches).
  • Embedded control systems in automotive applications.
  • Medical devices.

Features

  • Embedded microprocessor architecture.
  • Integration of CPU, memory controller, and I/O interfaces.
  • Low power consumption.
  • High-performance processing capabilities.
  • Support for real-time operating systems (RTOS).

Benefits

  • Enables complex control and processing functions in embedded systems.
  • Reduces system power consumption, extending battery life.
  • Provides a compact and integrated solution for embedded applications.
  • Enhances system reliability and stability.
  • Simplifies system design and development.

Technical Specifications (General):

  • Core Count: Most likely Single-Core or Dual-Core
  • Clock Speed: Needs further investigation to determine the exact frequency
  • Power Consumption: Needs further investigation to determine the exact TDP
  • Operating Voltage: Needs further investigation to determine the exact voltage
  • Package Type: Needs further investigation to determine the exact Package

For detailed specifications, consult the AMD datasheet for part number ADO4400IAA5DU.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess