EN
  • EN
  • DE

ADX250OCK23GM

Part No ADX250OCK23GM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X2 250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952684-ADX250OCK23GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX250OCK23GM CAD Model

Description

The ADX250OCK23GM is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). This processor is designed for embedded systems that require efficient performance and reliable operation, balancing power consumption with processing capabilities. It is suitable for various applications where a compact and efficient processing unit is needed.

Applications:

  • Industrial Control Systems
  • Digital Signage Players
  • Point-of-Sale (POS) Systems
  • Network Appliances
  • Gaming Machines

Features:

  • Dual-Core Architecture: Provides enhanced multitasking capabilities and efficient parallel processing.
  • Integrated Graphics: Offers built-in graphics processing, eliminating the need for a discrete graphics card in some applications.
  • Low Power Consumption: Designed to minimize energy usage, making it suitable for embedded systems with limited power budgets.
  • DDR3 Memory Support: Enables fast data transfer and improves overall system performance.
  • Socket AM3: Compatible with motherboards that support Socket AM3 processors.

Benefits:

  • Improved System Responsiveness: Dual-core design allows for smoother multitasking and faster application execution.
  • Reduced System Cost: Integrated graphics lowers the overall system cost by removing the need for a separate graphics card.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices and reduces energy costs in stationary systems.
  • Enhanced Data Processing: DDR3 support enables quick access to data, boosting system performance.
  • Easy Integration: Socket AM3 compatibility simplifies system assembly and integration.

Additional Details:

The ADX250OCK23GM typically operates at a clock speed around 3.0 GHz. It has a TDP (Thermal Design Power) of approximately 65W, indicating its energy efficiency. The integrated graphics is capable of handling basic display needs, supporting resolutions up to 1080p. The processor supports essential instruction sets like SSE (Streaming SIMD Extensions), enhancing its ability to handle multimedia processing efficiently. It is fabricated using a 45nm manufacturing process, which contributes to its balanced performance and power characteristics. The processor also features hardware virtualization support, making it suitable for virtualized environments. The AMD ADX250OCK23GM provides a stable and efficient solution for embedded systems, offering a good balance of processing power and energy conservation for diverse applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess