EN
  • EN
  • DE

AM25LS2521/BSA

Part No AM25LS2521/BSA
Manufacturer Advanced Micro Devices
Catalog Linear - Comparators
Description AM25LS2521 - IDENTITY COMPARATOR  /  Magnitude Comparator Bit Output 20-CFlatpack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Advanced Micro Devices
Package Bulk
Type Identity Comparator
Number of Bits 8
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 440µA, 12mA
Max Propagation Delay @ V, Max CL 15ns @ 5V, 15pF
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CFlatpack
Supplier Device Package 20-CFlatpack
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Other Names 2156-AM25LS2521/BSA,AMDAMDAM25LS2521/BSA
Standard Package 1
Win Source Part Number 1044500-AM25LS2521/BSA
Ultra Librarian 3D Model Ultra Librarian AM25LS2521/BSA CAD Model

Description

The AM25LS2521/BSA is an identity comparator IC that is part of the integrated circuits (ICs) category.

  • Function: 1-of-8 decoding function
  • Maximum Propagation Delay: 15 ns @ 5V and 15pF
  • Package: 20-CFlatpack
  • Mounting: surface-mount technology (SMT)
  • Voltage Supply Range: 4.5V to 5.5V
  • Current Output (High): 440µA
  • Current Output (Low): 12mA
  • Alternative Part: AM25LS2521/BSAAM25LS2521BSA

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess