EN
  • EN
  • DE
  • IT

AM29F400BT-55SF

Part No AM29F400BT-55SF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143825-AM29F400BT-55SF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-55SF CAD Model

Description

The AM29F400BT-55SF is a 4 Mbit (512 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). It is suitable for a variety of applications requiring non-volatile storage for data and code. Key features include high density, low power consumption and a fast access time.

Applications

  • Embedded Systems for storing boot code and application code.
  • Networking Equipment for storing configuration data and firmware.
  • Industrial Control Systems for storing program data and calibration parameters.
  • Consumer Electronics such as set-top boxes.
  • Telecommunications Equipment.

Features

  • High Density: 4 Mbit (512 K x 8-bit) storage capacity.
  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Flexible and efficient memory management.
  • Fast Access Time: 55 ns access time.
  • CMOS Technology: Provides low power consumption.
  • Automated Erase and Program Algorithms: Simplifies software control.
  • Sector Protection: Prevents accidental erasure.
  • Endurance: 100,000 write/erase cycles per sector.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Ensures data integrity even when power is lost.
  • Efficient Memory Management: Sector erase architecture allows for efficient use of memory space.
  • Fast System Performance: Fast access time improves overall system performance.
  • Simplified System Design: 5.0 Volt-only operation simplifies system design.
  • Low Power Consumption: CMOS technology minimizes power consumption.

Additional Details

The AM29F400BT-55SF operates over a temperature range of -40°C to +85°C. It uses a standard JEDEC pinout. The device supports sector erase, chip erase, and program suspend/resume operations. It is available in a 48-pin TSOP (Thin Small Outline Package).

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess