EN
  • EN
  • DE

AM29LV010B-55JF

Part No AM29LV010B-55JF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143883-AM29LV010B-55JF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-55JF CAD Model

Description

The AM29LV010B-55JF is a 1 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 131,072 bytes. This device offers a fast access time to improve system performance. The AM29LV010B-55JF is designed for use in a wide range of applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single power supply operation: 3.0 V ±10%
  • High performance: Access times as fast as 55 ns
  • Low power consumption: Active current of 15 mA (typical) and standby current of 10 μA (typical)
  • Sector architecture: Uniform 8 KB sectors
  • Erase suspend/resume: Supports reading data during erase suspend
  • Unlock Bypass Program Command: Reduces overall programming time
  • Top or Bottom Boot Block configurations available
  • Hardware reset pin (RESET#): Hardware method to reset the device to reading array data
  • Common Flash Interface (CFI): Provides device-specific information to the system, allowing host software to easily configure itself to properly interface to the device
  • Automated write timing: Internally controlled timings optimize the write operation
  • WP#/ACC input pin: Provides hardware write protection of the entire memory array or fastest program times with ACC
  • Package options: Available in PLCC, TSOP, and SO packages
  • Reliable operation: 100,000 write/erase cycles (minimum)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure storage and retrieval of data, ensuring data integrity.
  • Ease of Integration: Facilitates quick integration into existing systems due to its standard interface and commands.
  • Cost Effective: Provides a cost-effective solution for applications needing non-volatile memory.

Additional Details

The AM29LV010B-55JF features a sector erase architecture with uniform 8 KB sectors, allowing for flexible memory management. The device also supports erase suspend and resume operations, allowing the system to read data from other sectors while one sector is being erased. This contributes to increased system responsiveness. It offers hardware write protection to prevent accidental data corruption. The device is available in different package options to suit various PCB design requirements.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess