EN
  • EN
  • DE

EME300GBB22GV

Part No EME300GBB22GV
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description E E-300 1300 MHz BGA413
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952641-EME300GBB22GV
Series *
Ultra Librarian 3D Model Ultra Librarian EME300GBB22GV CAD Model

Description

The EME300GBB22GV is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). It's designed for use in a variety of embedded systems requiring significant processing power, low power consumption, and a compact form factor. This microprocessor is part of AMD's embedded product line, known for reliability and performance in demanding environments.

Applications:

  • Industrial Automation: Used in industrial control systems, robotics, and machine vision applications requiring real-time processing and deterministic performance.
  • Digital Signage: Powers digital signage displays in retail, transportation, and public information systems, enabling high-resolution graphics and video playback.
  • Medical Imaging: Integrated into medical imaging devices such as ultrasound machines and X-ray systems for image processing and analysis.
  • Gaming Consoles: Employed in handheld and embedded gaming devices, providing the processing power necessary for complex graphics and gameplay.
  • Networking Equipment: Utilized in routers, switches, and firewalls for packet processing, network security, and traffic management.

Features:

  • Multi-Core Architecture: Features multiple processing cores to enable parallel processing and improved performance in multi-threaded applications.
  • Integrated Graphics: Includes an integrated GPU (Graphics Processing Unit) for accelerating graphics rendering and video processing.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered and thermally constrained applications.
  • High-Speed I/O Interfaces: Supports various high-speed I/O interfaces such as PCIe, USB, and SATA for connecting peripherals and storage devices.
  • Embedded Security Features: Incorporates security features such as hardware-based encryption and secure boot to protect against unauthorized access and malware.
  • Extended Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Benefits:

  • High Performance: Delivers excellent processing power for demanding embedded applications.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Graphics Capabilities: Enables high-resolution graphics and video playback for multimedia applications.
  • Improved Security: Protects against security threats and ensures data integrity.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components required and lowering system cost.

Additional Details:

The EME300GBB22GV microprocessor typically includes a memory controller for interfacing with DDR memory, as well as various other peripherals such as Ethernet, UART, and SPI controllers. The specific clock speed, core count, and GPU performance will vary depending on the specific model. It is often available in BGA (Ball Grid Array) packages for surface-mount assembly. Refer to the datasheet for detailed specifications, including power consumption, thermal characteristics, and pinout information.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess