EN
  • EN
  • DE

AP0603GM-HF

Part No AP0603GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145167-AP0603GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP0603GM-HF CAD Model

Description

The AP0603GM-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency power management applications, featuring low on-resistance and fast switching performance. The “HF” designation signifies that the device is Halogen-Free.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • DC-DC Converters: Used in voltage regulation circuits for efficient DC-DC conversion.
  • Power Management in Portable Devices: Employed in devices like smartphones, tablets, and laptops for efficient power distribution.
  • Motor Control: Integrated into motor control circuits for efficient speed and torque management.
  • LED Lighting: Utilized in LED drivers for controlling current and brightness of LEDs.

Features

  • N-Channel MOSFET: Offers efficient current conduction in N-channel configuration.
  • 30V Drain-Source Voltage: Withstands drain-source voltages up to 30V.
  • 7A Continuous Drain Current: Supports a continuous drain current of up to 7A.
  • Low On-Resistance (RDS(on)): Features low on-resistance to minimize power loss during conduction.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.
  • Halogen-Free: Compliant with Halogen-Free standards for environmental protection.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Simplified Drive: Logic level gate drive simplifies the driving circuitry.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Compact Design: Available in compact surface mount packages for space-constrained applications.
  • Environmentally Friendly: Halogen-Free construction ensures environmental compliance.

Technical Specifications

The AP0603GM-HF features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 7A, and a pulsed drain current (IDM) of 28A. Its on-resistance (RDS(on)) is typically 14 mOhms at VGS = 10V. The gate-source voltage (VGS) is rated at ±20V. The device has a total gate charge (Qg) of 9 nC and a turn-on delay time of 5 ns. It operates over a temperature range of -55°C to +150°C. It is available in a PDFN3.3x3.3-8L package.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess