EN
  • EN
  • DE
  • IT

AP11S60I-HF

Part No AP11S60I-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817273-AP11S60I-HF
Ultra Librarian 3D Model Ultra Librarian AP11S60I-HF CAD Model

Description

The AP11S60I-HF is a 600V, 11A N-Channel power MOSFET from Advanced Power Electronics Corp. It is specifically designed for high-efficiency switching applications, offering low on-resistance and gate charge. The 'HF' designation indicates that it is Halogen-Free. This MOSFET is well-suited for use in power supplies, motor control circuits, and LED lighting applications.

Applications:

  • Power Supplies (SMPS)
  • Motor Control
  • LED Lighting
  • DC-DC Converters
  • AC-DC Power Adapters

Features:

  • High Voltage: 600V Drain-Source Voltage (Vds)
  • Low On-Resistance: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Low Gate Charge: Improves switching performance and reduces drive requirements.
  • Avalanche Energy Rated: Provides robust performance under inductive loads.
  • Halogen-Free: Environmentally friendly design.

Benefits:

  • High Efficiency: Achieved through low on-resistance and gate charge.
  • Reliable Operation: Avalanche rating ensures reliable performance under stress.
  • Simplified Design: Fast switching characteristics simplify design efforts for high-frequency circuits.
  • Environmentally Compliant: Halogen-free construction meets environmental standards.
  • Reduced Power Dissipation: Low on-resistance minimizes heat generation.

Technical Specifications:

The AP11S60I-HF has a drain-source voltage (Vds) of 600V, a continuous drain current (Id) of 11A, and a pulsed drain current (Idm) of 33A. The gate-source voltage (Vgs) is ±30V. The typical on-resistance (RDS(on)) is 0.65 Ohms at Vgs = 10V. It is available in a TO-220 package. The operating junction temperature ranges from -55°C to +150°C. The typical gate charge (Qg) is 20 nC.

The AP11S60I-HF offers a combination of high voltage capability, low on-resistance, and fast switching speed, making it a suitable choice for designers looking to optimize power supply efficiency and reduce overall system size while adhering to environmental regulations.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess