EN
  • EN
  • DE

AP15P10GS-HF

Part No AP15P10GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145409-AP15P10GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP15P10GS-HF CAD Model

Description

The AP15P10GS-HF is a P-channel enhancement mode MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for load switching and power management applications. The "-HF" suffix indicates that the part is Halogen-Free, meeting environmental compliance standards.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Suitable for use in BMS for controlling battery charging and discharging.
  • DC-DC Converters: Used in DC-DC converters as a switching element.
  • Power Adapters: Integrated into power adapters for various electronic devices.

Features

  • P-Channel MOSFET: P-channel configuration simplifies driving circuitry with low-side drivers.
  • Low On-Resistance (RDS(on)): Low RDS(on) reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances.
  • Surface Mount Package: Available in a small surface mount package for high-density board layouts.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, improving overall efficiency.
  • Simplified Driving Circuitry: P-channel configuration simplifies gate drive requirements.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The AP15P10GS-HF typically has a drain-source voltage (VDS) rating of -100V and a continuous drain current (ID) rating that depends on the specific package and thermal conditions, generally around -15A. It features a gate-source voltage (VGS) rating of ±20V. The gate threshold voltage (VGS(th)) is typically between -2V and -4V. Common package types include TO-252 (DPAK) and similar surface mount packages. It also features ESD protection on the gate to prevent damage from electrostatic discharge. It is important to consult the datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess