EN
  • EN
  • DE

AP20GT60ASI-HF

Part No AP20GT60ASI-HF
Manufacturer Advanced Power Electronics Corp.
Catalog HOT - SALES and EOL Components (0 - A)
Description N-CHANNEL INSULATED GATE BIPOLAR TRANSISTOR / Trans IGBT Chip N-CH 600V 25A 33000mW 3-Pin(3+Tab) TO-220CFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power
Win Source Part Number 181288-AP20GT60ASI-HF
Popularity Medium
Supply and Demand Status Limited
Family Name AP20GT60ASI-HF
Introduction Date September 21, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP20GT60ASI-HF CAD Model

Description

AP20GT60ASI-HF: Advanced High-Frequency Power Transistor

The AP20GT60ASI-HF is a state-of-the-art high-frequency power transistor designed to offer superior performance in demanding applications. With its advanced semiconductor technology, this component is ideal for use in a variety of electronic systems.

  • Applications:
    • Switching Power Supplies
    • Motor Control Circuits
    • Radio Frequency Applications
  • Features and Benefits:
    • High Switching Speed: Ensures efficient performance in high-frequency applications.
    • Low On-Resistance: Provides high energy efficiency by minimizing power loss.
    • Thermal Efficiency: Superior heat dissipation properties extend device lifespan.
  • Additional Details:
    • Maximum Voltage: 600V
    • Current Handling: 20A
    • Package Type: TO-220

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Vishay
Need more? Email Us
AMIS
Lowest to $39.1695
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess