EN
  • EN
  • DE

AP20P02S

Part No AP20P02S
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145480-AP20P02S
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP20P02S CAD Model

Description

The AP20P02S is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for a variety of power management and load switching applications. This MOSFET offers a good balance of on-resistance and gate charge, making it suitable for efficient power conversion.

Applications:

  • DC-DC converters: Used in various DC-DC conversion circuits.
  • Load switching: Employed for switching loads in power distribution systems.
  • Power management in portable devices: Found in battery-powered devices for efficient power control.
  • Motor control: Utilized in low-power motor control applications.
  • LED lighting: Used in LED driver circuits.

Features:

  • P-Channel Enhancement Mode: Operates as a P-channel MOSFET, enhancing its utility in specific circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching performance, crucial for high-frequency applications.
  • Low Gate Charge (Qg): Reduces driving power requirements and enhances switching efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, increasing its robustness.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to more efficient power conversion.
  • Enhanced Thermal Performance: The device's thermal characteristics facilitate efficient heat dissipation, improving reliability.
  • Reduced Switching Losses: Fast switching speed and low gate charge contribute to lower switching losses, enhancing overall efficiency.
  • Increased System Reliability: The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing system reliability.
  • Simplified Design: The P-channel configuration simplifies circuit design in certain applications.

Additional Details:

The AP20P02S typically comes in a surface-mount package, such as a SOP-8. The specific voltage and current ratings vary depending on the exact datasheet, but it generally supports drain-source voltages up to -20V and continuous drain currents in the range of several amperes. It is designed to be RoHS compliant, ensuring environmental safety. Consult the datasheet for precise specifications related to voltage, current, on-resistance, gate charge, and thermal characteristics.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
UTC
Lowest to $0.0622
Samsung
Lowest to $6.5223
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess