The AP9408AGP is a P-channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. It is designed for power management and load switching applications where a P-channel device is required. This MOSFET features a low on-resistance and is suitable for use in battery management systems, DC-DC converters, and other power control circuits.
Applications
- Battery Management Systems (BMS)
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Reverse Polarity Protection
Features
- Low On-Resistance: Minimizes conduction losses and improves efficiency.
- Fast Switching Speed: Reduces switching losses for high-frequency operation.
- Avalanche Rated: Designed to withstand avalanche conditions for enhanced reliability.
- Lead-Free and RoHS Compliant: Environmentally friendly.
- Surface Mount Package: Facilitates compact designs and automated assembly.
Benefits
- High Efficiency: Low on-resistance contributes to higher efficiency in power conversion and management systems.
- Reduced Power Dissipation: Low on-resistance minimizes heat generation, improving overall system reliability.
- Compact Design: Surface mount package enables smaller and more compact designs.
- Enhanced Thermal Performance: Allows for operation at higher power levels.
- Environmentally Compliant: Meets environmental standards for lead content.
Additional Details
The AP9408AGP has a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of up to -40A. It features a low gate charge (Qg) for efficient switching and is designed for surface mount applications. The device is typically available in a PDFN5x6 package.