EN
  • EN
  • DE

BCM4706KPBG

Part No BCM4706KPBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709663-BCM4706KPBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4706KPBG CAD Model

Description

The BCM4706KPBG is a system-on-a-chip (SoC) designed for networking applications, primarily used in routers and gateways. Manufactured by Cypress Semiconductor Corp (originally Broadcom), this chip integrates a MIPS processor, network interfaces, and other essential components for handling network traffic and providing connectivity.

Applications

  • Wireless Routers: Serving as the central processing unit for home and small office wireless routers.
  • Wired Routers: Powering wired routers for network connectivity.
  • Residential Gateways: Integrating routing, switching, and wireless functions into a single device.
  • Network Attached Storage (NAS) Devices: Providing the processing power for managing network storage.

Features

  • MIPS32 Processor Core: Offers sufficient processing power for routing and network management tasks.
  • Integrated Gigabit Ethernet Switch: Enables high-speed wired network connections.
  • USB 2.0 Host/Device Controller: Supports connecting USB devices for storage or other peripherals.
  • DDR2 Memory Controller: Allows for ample memory to handle network traffic and applications.
  • Hardware NAT Accelerator: Offloads network address translation tasks for improved performance.

Benefits

  • High Performance Routing: Provides efficient handling of network traffic for fast internet access.
  • Gigabit Ethernet Connectivity: Enables high-speed wired network connections.
  • USB Device Support: Allows for connecting USB storage devices or other peripherals.
  • Flexible Memory Configuration: Supports ample memory for demanding network applications.
  • Reduced CPU Load: Offloads network address translation tasks for improved performance and responsiveness.

Additional Details

The BCM4706KPBG typically includes a 500 MHz MIPS32 processor core, along with an integrated five-port Gigabit Ethernet switch. It supports DDR2 memory for storing network traffic and running embedded applications. The chip also includes a USB 2.0 host/device controller, allowing for connecting USB storage devices or other peripherals. The hardware NAT accelerator significantly improves network performance by offloading network address translation tasks from the CPU. This chip is often found in entry-level to mid-range wireless routers and residential gateways. Its low power consumption and integrated features make it a cost-effective solution for network connectivity. The BCM4706KPBG enables manufacturers to create feature-rich networking devices with high performance and reliability. It is a key component in providing high-speed internet access and network connectivity for homes and small businesses. The chip's integrated Gigabit Ethernet switch allows for creating fast and reliable wired network connections, while the USB 2.0 controller enables the connection of external storage devices for network storage solutions.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess