EN
  • EN
  • DE

AP9465BGH

Part No AP9465BGH
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146050-AP9465BGH
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9465BGH CAD Model

Description

The AP9465BGH is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for a wide array of applications that require efficient power switching, including DC-DC converters, load switching, and power management circuits. The device boasts low on-resistance and fast switching speeds, enhancing overall system performance and efficiency.

Applications:

  • DC-DC Converters: Used in converting one DC voltage level to another efficiently.
  • Load Switching: Controls the power supply to different loads in a circuit.
  • Power Management Circuits: Optimizes power usage in various electronic devices.
  • Synchronous Rectification: Increases the efficiency of power supplies.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to cooler operation and longer lifespan.
  • Improved System Performance: Fast switching capabilities improve overall system responsiveness.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
  • Environmentally Friendly: Meets environmental standards, reducing environmental impact.

Additional Details:

The AP9465BGH typically comes in a SOP-8 package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The low RDS(on) is a significant feature, reducing conduction losses and improving efficiency. The device is designed to offer a balance of performance, reliability, and environmental compliance, making it a versatile choice for modern power electronic applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,508 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess