The AP9468GS is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is optimized for high-efficiency switching applications, boasting low on-resistance and fast switching speeds. Common uses include DC-DC converters, power management circuits, and motor control systems.
Applications
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
- Motor Control Applications
- LED Lighting
Features
- Low On-Resistance: Reduces conduction losses and improves efficiency.
- Fast Switching Speed: Minimizes switching losses for high-frequency operation.
- Avalanche Rated: Robust performance under avalanche conditions.
- Lead Free and RoHS Compliant: Environmentally friendly.
- Surface Mount Package: Suitable for automated assembly.
Benefits
- Improved Efficiency: Low on-resistance and fast switching speed contribute to higher efficiency in power conversion systems.
- Reduced Power Dissipation: Lower on-resistance minimizes heat generation, improving overall system reliability.
- Enhanced Thermal Performance: Allows for operation at higher power levels.
- Compact Design: Surface mount package enables smaller and more compact designs.
- Environmentally Compliant: Meets environmental standards for lead content.
Additional Details
The AP9468GS is characterized by a drain-source voltage (VDS) and continuous drain current (ID) suitable for use in power management and conversion circuitry. Its low gate charge (Qg) enables efficient switching behavior. It is designed for surface mount assembly, allowing for high-density board layouts.