EN
  • EN
  • DE

AP94T07GH-HF

Part No AP94T07GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146078-AP94T07GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP94T07GH-HF CAD Model

Description

The AP94T07GH-HF is a Halogen-Free, N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for high-efficiency power switching applications, such as synchronous rectification in DC-DC converters, load switching, and power management circuits. Its key features include a low on-resistance and fast switching speed for optimal performance.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • Motor Control

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High Switching Speed: Reduces switching losses, enabling efficient high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from logic-level devices, simplifying circuit design.
  • Avalanche Rated: Offers robustness against voltage transients and spikes.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Improved Efficiency: Low RDS(on) leads to reduced power dissipation, increasing overall efficiency.
  • Fast Switching: Minimizes switching losses for enhanced performance in high-frequency applications.
  • Simplified Design: Logic level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes, enhancing robustness.
  • Environmentally Friendly: Halogen-free construction meets environmental regulations.

Additional Details

The AP94T07GH-HF is typically packaged in a TO-252 (DPAK) or similar surface-mount package, facilitating efficient heat dissipation. Proper PCB layout is essential to minimize parasitic inductance and capacitance, which can impact switching performance. The datasheet details the MOSFET's electrical characteristics, including RDS(on) vs. gate voltage, gate charge, and thermal resistance. Due to its high efficiency and ease of use, it's frequently used in power supplies, battery chargers, and power management systems. Its halogen-free construction further enhances its suitability for environmentally conscious applications.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess