EN
  • EN
  • DE

APE1117AG-ADJ

Part No APE1117AG-ADJ
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817477-APE1117AG-ADJ
Ultra Librarian 3D Model Ultra Librarian APE1117AG-ADJ CAD Model

Description

The APE1117AG-ADJ is an adjustable output voltage low dropout (LDO) regulator from Advanced Power Electronics Corp. (APEC). This regulator provides a stable and adjustable output voltage with low dropout voltage, making it ideal for various power management applications.

Applications

  • Post Regulators for Switching Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Voltage References
  • Linear Regulators

Features

  • Adjustable Output Voltage
  • Low Dropout Voltage
  • Output Current of 1A
  • Thermal Overload Protection
  • Short Circuit Protection

Benefits

  • Flexible Voltage Selection: Adjustable output voltage allows customization for specific application requirements.
  • Efficient Power Regulation: Low dropout voltage ensures stable output even with low input voltage.
  • Reliable Protection: Thermal overload and short circuit protection enhance system reliability.
  • Stable Operation: Provides a clean and stable voltage supply for sensitive components.
  • Simplified Design: Requires few external components for operation.

Technical Specifications

  • Output Voltage Range: 1.25V to 12V (Adjustable)
  • Dropout Voltage: 1.2V (at 1A output current)
  • Output Current: 1A
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223

The APE1117AG-ADJ LDO regulator is a versatile and reliable solution for providing stable and adjustable voltage in a wide range of applications. Its low dropout voltage and protection features ensure stable operation and enhance system reliability.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess