EN
  • EN
  • DE

APE8805KR-20

Part No APE8805KR-20
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817508-APE8805KR-20
Ultra Librarian 3D Model Ultra Librarian APE8805KR-20 CAD Model

Description

The APE8805KR-20 is a power management integrated circuit (PMIC) manufactured by Advanced Power Electronics Corp. It is a highly efficient and compact solution designed for a wide range of applications. The PMIC integrates multiple functions, including voltage regulation and protection features, into a single chip, thus reducing the overall system size and cost. This particular model is known for its low quiescent current and high efficiency, making it ideal for battery-powered devices.

Applications

  • Portable devices
  • Battery-powered systems
  • Wearable electronics
  • IoT devices
  • Power banks

Features

  • High efficiency DC-DC conversion
  • Low quiescent current
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection

Benefits

  • Extends battery life in portable devices
  • Reduces system size and cost
  • Improves system reliability with built-in protection features
  • Simplified design and layout
  • Enhances overall system performance

Additional Details

The APE8805KR-20 features a synchronous buck converter that provides high efficiency even at light loads. Its input voltage range is typically from 2.5V to 5.5V, and it delivers a regulated output voltage of 2.0V. The integrated protection features, such as OVP, UVLO, and SCP, ensure safe and reliable operation under various conditions. The thermal shutdown feature prevents the device from overheating, further enhancing its reliability. The small package size allows for easy integration into compact designs. This PMIC is well-suited for applications requiring a high level of integration, efficiency, and protection. By minimizing power losses and protecting the system from faults, the APE8805KR-20 contributes to the overall performance and reliability of the end product.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess