EN
  • EN
  • DE

IRF840I-HF

Part No IRF840I-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826109-IRF840I-HF
Ultra Librarian 3D Model Ultra Librarian IRF840I-HF CAD Model

Description

The IRF840I-HF is a high-performance, fast-switching MOSFET from Advanced Power Electronics Corp. designed for a wide range of power electronics applications. It is a through-hole N-channel enhancement mode MOSFET known for its robust design and efficient operation.

Applications:

  • Switching power supplies
  • Motor control circuits
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters

Features:

  • N-Channel Enhancement Mode
  • Fast Switching Speed
  • Low Gate Charge
  • High Ruggedness
  • RoHS Compliant, Halogen-Free

Benefits:

  • Improved efficiency in power conversion due to low on-resistance (RDS(on))
  • Reduced power dissipation, leading to cooler operation and extended component life
  • Simplified thermal management due to efficient heat dissipation
  • Enhanced system reliability due to high avalanche energy rating
  • Environmentally friendly due to RoHS compliance and Halogen-Free construction

Additional Details:

The IRF840I-HF features a drain-source voltage (Vds) of 500V and a continuous drain current (Id) of 8A. Its low gate charge (Qg) contributes to its fast switching speed, reducing switching losses in high-frequency applications. The device is packaged in a TO-220I package, facilitating easy mounting and efficient heat transfer. The specific 'HF' designation indicates that this is a Halogen-Free version, complying with environmental regulations.

The RDS(on) at VGS = 10V is typically around 0.85 Ohms, which minimizes conduction losses. The device's high avalanche energy rating ensures robustness against voltage transients and inductive loads. Its operating junction temperature ranges from -55°C to +150°C, making it suitable for demanding industrial applications.

This MOSFET is designed to provide efficient and reliable performance in various power management applications, offering a balance of switching speed, on-resistance, and ruggedness. Careful consideration should be given to thermal management in high-power applications to ensure optimal performance and longevity of the device.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess