EN
  • EN
  • DE

APT20M20B2FLL

Part No APT20M20B2FLL
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146674-APT20M20B2FLL
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT20M20B2FLL CAD Model

Description

The APT20M20B2FLL is a high-performance, 200V, 20A Power MOSFET designed for demanding RF applications. Manufactured by Advanced Power Technology, this device leverages advanced silicon technology to deliver exceptional power gain, ruggedness, and efficiency at high frequencies.

Applications:

  • RF Amplifiers
  • High-Frequency Switching Power Supplies
  • Industrial Heating and Welding Equipment
  • Medical RF Devices
  • ISM Band Applications

Features:

  • High Breakdown Voltage: 200V breakdown voltage ensures reliable operation in high-voltage applications.
  • Low Input Capacitance: Minimizes gate drive requirements and enhances switching speed.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • High Power Gain: Delivers significant power amplification for RF applications.
  • Rugged Design: Withstands high voltage and current stress, ensuring reliable performance in harsh environments.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall efficiency in power conversion systems.
  • Increased Power Density: High power gain allows for smaller and more compact amplifier designs.
  • Enhanced Reliability: Rugged design and high breakdown voltage ensure reliable operation in demanding applications.
  • Simplified Design: Low input capacitance simplifies gate drive circuitry.
  • Reduced Cooling Requirements: High efficiency minimizes heat generation, reducing the need for extensive cooling.

The APT20M20B2FLL is an excellent choice for designers seeking a high-performance, reliable, and efficient Power MOSFET for RF applications. Its advanced features and robust design make it well-suited for a wide range of demanding applications.

Technical Specifications:

Voltage: 200V

Current: 20A

RDS(on): (Specific value to be obtained from datasheet)

Package: (Specific package type to be obtained from datasheet)

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess